Acoustical Solutions, Inc. AudioSeal™ Absorber/Barrier ABBC-13

Description
The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound attenuation blankets are constructed with grommets across the top and Velcro® along the vertical edges of the blankets and can be custom sized. Typical uses include curtain material in acoustical enclosures where abuse resistance or excellent durability is required. These acoustical blankets are a double duty noise blanket in that they work for both absorbing and blocking sound. The Silicone Coated ABBC-14 is great for use in high temperature areas up to 550°F. Please view the ABBC-14 data sheet for more information. Please call for pricing. The exterior grade ABBC-13EXT is great for use in outdoor environments where an extended lifespan is needed for the blankets. Please view the ABBC-13EXT data sheet, or brochure for more infomormation. NOTE: All AudioSeal™ acoustical blankets can be made to custom sizes. Please call 1-800-782-5742 for pricing on a custom sized blanket, wall, or enclosure.
Description
The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound attenuation blankets are constructed with grommets across the top and Velcro® along the vertical edges of the blankets and can be custom sized. Typical uses include curtain material in acoustical enclosures where abuse resistance or excellent durability is required. These acoustical blankets are a double duty noise blanket in that they work for both absorbing and blocking sound. The Silicone Coated ABBC-14 is great for use in high temperature areas up to 550°F. Please view the ABBC-14 data sheet for more information. Please call for pricing. The exterior grade ABBC-13EXT is great for use in outdoor environments where an extended lifespan is needed for the blankets. Please view the ABBC-13EXT data sheet, or brochure for more infomormation. NOTE: All AudioSeal™ acoustical blankets can be made to custom sizes. Please call 1-800-782-5742 for pricing on a custom sized blanket, wall, or enclosure.

Suppliers

Company
Product
Description
Supplier Links
AudioSeal™ Absorber/Barrier - ABBC-13 - Acoustical Solutions, Inc.
Richmond, VA, USA
AudioSeal™ Absorber/Barrier
ABBC-13
AudioSeal™ Absorber/Barrier ABBC-13
The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound attenuation blankets are constructed with grommets across the top and Velcro® along the vertical edges of the blankets and can be custom sized. Typical uses include curtain material in acoustical enclosures where abuse resistance or excellent durability is required. These acoustical blankets are a double duty noise blanket in that they work for both absorbing and blocking sound. The Silicone Coated ABBC-14 is great for use in high temperature areas up to 550°F. Please view the ABBC-14 data sheet for more information. Please call for pricing. The exterior grade ABBC-13EXT is great for use in outdoor environments where an extended lifespan is needed for the blankets. Please view the ABBC-13EXT data sheet, or brochure for more infomormation. NOTE: All AudioSeal™ acoustical blankets can be made to custom sizes. Please call 1-800-782-5742 for pricing on a custom sized blanket, wall, or enclosure.

The ABBC-13 acoustical blanket consists of a vinyl-coated-fiberglass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound attenuation blankets are constructed with grommets across the top and Velcro® along the vertical edges of the blankets and can be custom sized. Typical uses include curtain material in acoustical enclosures where abuse resistance or excellent durability is required. These acoustical blankets are a double duty noise blanket in that they work for both absorbing and blocking sound.

The Silicone Coated ABBC-14 is great for use in high temperature areas up to 550°F. Please view the ABBC-14 data sheet for more information. Please call for pricing.

The exterior grade ABBC-13EXT is great for use in outdoor environments where an extended lifespan is needed for the blankets. Please view the ABBC-13EXT data sheet, or brochure for more infomormation.

NOTE: All AudioSeal™ acoustical blankets can be made to custom sizes. Please call 1-800-782-5742 for pricing on a custom sized blanket, wall, or enclosure.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number ABBC-13
Product Name AudioSeal™ Absorber/Barrier
Description Barrier; Curtain
Unlock Full Specs
to access all available technical data

Similar Products

AcoustiLight™ Ceiling Tile - AcoustiLight 2'x2' - Acoustical Solutions, Inc.
Specs
Description Ceiling
T 2.0 inch (50.8 mm)
W 24 inch (610 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details