Sonex™ sound absorbing baffles are the effective solution to your acoustic problems. Made from Melamine foam, they are fiber-free, Class 1 fire-rated and designed to hang from ceilings in open spaces to reduce reverberation and prevent noise build up that interferes with speech intelligibility. Sonex™ sound absorbing baffles are ideal for taking care of common nuisance noise in factories, warehouses, auditoriums and gymnasiums. The standard color is white and size 2' x 4'. Options are available for painted and hypalon coatings for more color options.
For more information on any of the Sonex™ Baffles or foams, please contact our technical sales department at 1-800-782-5742.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | Valueline |
| Product Name | Sonex Baffles |
| Description | Baffle |
| T | 2.0 inch (50.8 mm) |
| W | 24 inch (610 mm) |