Acoustical Solutions, Inc. AudioSeal™ Absorber Blanket AQFA-11

Description
AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size absorption blanket is 4' x 8' with custom sizes and die cuts available. This insulation blanket is used when you need to introduce sound absorption materials in hard reflective environments in order to reduce the reverberant noise energy in a room. Typical uses include industrial plants, gymnasiums, auditoriums, and warehouses. The AudioSeal™ Sound Absorption Blankets are Class 1 fire-rated and have a sound absorption rating of .85. The Silicone Coated AQFA-11 is great for use in high temperature areas up to 550°F. Please view the AQFA-11 data sheet for more information. Please call for pricing. The exterior grade AQFA-10EXT is great for use in out door environments where an extended lifespan is needed for the blankets. Please view the AQFA-10EXT data sheet for more information. Please call for pricing.
Description
AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size absorption blanket is 4' x 8' with custom sizes and die cuts available. This insulation blanket is used when you need to introduce sound absorption materials in hard reflective environments in order to reduce the reverberant noise energy in a room. Typical uses include industrial plants, gymnasiums, auditoriums, and warehouses. The AudioSeal™ Sound Absorption Blankets are Class 1 fire-rated and have a sound absorption rating of .85. The Silicone Coated AQFA-11 is great for use in high temperature areas up to 550°F. Please view the AQFA-11 data sheet for more information. Please call for pricing. The exterior grade AQFA-10EXT is great for use in out door environments where an extended lifespan is needed for the blankets. Please view the AQFA-10EXT data sheet for more information. Please call for pricing.

Suppliers

Company
Product
Description
Supplier Links
AudioSeal™ Absorber Blanket - AQFA-11 - Acoustical Solutions, Inc.
Richmond, VA, USA
AudioSeal™ Absorber Blanket
AQFA-11
AudioSeal™ Absorber Blanket AQFA-11
AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size absorption blanket is 4' x 8' with custom sizes and die cuts available. This insulation blanket is used when you need to introduce sound absorption materials in hard reflective environments in order to reduce the reverberant noise energy in a room. Typical uses include industrial plants, gymnasiums, auditoriums, and warehouses. The AudioSeal™ Sound Absorption Blankets are Class 1 fire-rated and have a sound absorption rating of .85. The Silicone Coated AQFA-11 is great for use in high temperature areas up to 550°F. Please view the AQFA-11 data sheet for more information. Please call for pricing. The exterior grade AQFA-10EXT is great for use in out door environments where an extended lifespan is needed for the blankets. Please view the AQFA-10EXT data sheet for more information. Please call for pricing.

AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size absorption blanket is 4' x 8' with custom sizes and die cuts available. This insulation blanket is used when you need to introduce sound absorption materials in hard reflective environments in order to reduce the reverberant noise energy in a room. Typical uses include industrial plants, gymnasiums, auditoriums, and warehouses. The AudioSeal™ Sound Absorption Blankets are Class 1 fire-rated and have a sound absorption rating of .85.

The Silicone Coated AQFA-11 is great for use in high temperature areas up to 550°F. Please view the AQFA-11 data sheet for more information. Please call for pricing.

The exterior grade AQFA-10EXT is great for use in out door environments where an extended lifespan is needed for the blankets. Please view the AQFA-10EXT data sheet for more information. Please call for pricing.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AQFA-11
Product Name AudioSeal™ Absorber Blanket
Description Curtain
NRC 0.85 NRC
T 2.0 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AlphaEnviro™ Hanging Baffle - AERIPSQFT - Acoustical Solutions, Inc.
Specs
Description Baffle
NRC 1.10 NRC
T 2.0 inch (50.8 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details