Acoustical Solutions, Inc. Sonex™ Whiteline Ceiling Tile SonWhite22

Description
Sonex™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients, especially in lower and medium frequencies. Sonex™ Whiteline ceiling tiles have high light reflectivity in an innovative, homogeneous surface. These foam ceiling tiles are available in three sizes 2'x 2' or 2'x 4' or 4' x 4'. The standard foam color is white and the tiles can easily be cut with a utility knife for installation. Please call our technical sales staff at 1-800-782-5742 with any questions on the Sonex™ Whiteline acoustical ceiling tiles.
Description
Sonex™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients, especially in lower and medium frequencies. Sonex™ Whiteline ceiling tiles have high light reflectivity in an innovative, homogeneous surface. These foam ceiling tiles are available in three sizes 2'x 2' or 2'x 4' or 4' x 4'. The standard foam color is white and the tiles can easily be cut with a utility knife for installation. Please call our technical sales staff at 1-800-782-5742 with any questions on the Sonex™ Whiteline acoustical ceiling tiles.

Suppliers

Company
Product
Description
Supplier Links
Sonex™ Whiteline Ceiling Tile - SonWhite22 - Acoustical Solutions, Inc.
Richmond, VA, USA
Sonex™ Whiteline Ceiling Tile
SonWhite22
Sonex™ Whiteline Ceiling Tile SonWhite22
Sonex™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients, especially in lower and medium frequencies. Sonex™ Whiteline ceiling tiles have high light reflectivity in an innovative, homogeneous surface. These foam ceiling tiles are available in three sizes 2'x 2' or 2'x 4' or 4' x 4'. The standard foam color is white and the tiles can easily be cut with a utility knife for installation. Please call our technical sales staff at 1-800-782-5742 with any questions on the Sonex™ Whiteline acoustical ceiling tiles.

Sonex™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients, especially in lower and medium frequencies. Sonex™ Whiteline ceiling tiles have high light reflectivity in an innovative, homogeneous surface. These foam ceiling tiles are available in three sizes 2'x 2' or 2'x 4' or 4' x 4'. The standard foam color is white and the tiles can easily be cut with a utility knife for installation. Please call our technical sales staff at 1-800-782-5742 with any questions on the Sonex™ Whiteline acoustical ceiling tiles.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number SonWhite22
Product Name Sonex™ Whiteline Ceiling Tile
Description Ceiling
NRC 0.75 NRC
T 0.6 inch (15.24 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Meeting Stiles for Double Doors - #328A - Acoustical Solutions, Inc.
Specs
Description Door Seal
Mounting Brackets
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details