Acoustical Solutions, Inc. AlphaEnviro™ Hanging Baffle AERIP24

Description
AlphaEnviro™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon. For areas with less stringent environmental requirements, the PVC-covered sound Baffles provide the same strong sound absorption with a washable surface.The AlphaEnviro™ Sound Absorbing Baffles covered with Ripstop nylon offer an extremely durable sound insulation baffle that can withstand abuse from basketballs and volleyballs in a gymnasium. The free hanging vertical suspension from ceilings allows the baffles to interrupt the path of the noise and reduce sound reverberation. There are multiple colors in both PVC and Rips Stop nylon to choose from and they can be manufactured in any custom size up to 4'x 8'. Features include Class 1 fire rating and a sound absorption rating of .90 - 1.10 NRC. Installation: Simple vertical suspension using plastic tie wraps or wire through the grommets in the corners of the sound baffles. Please call us at 1-800-782-5742 with any questions on the AlpahEnviro™ sound absorbing baffles or for help determining how many hanging baffles to use for your particular application
Description
AlphaEnviro™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon. For areas with less stringent environmental requirements, the PVC-covered sound Baffles provide the same strong sound absorption with a washable surface.The AlphaEnviro™ Sound Absorbing Baffles covered with Ripstop nylon offer an extremely durable sound insulation baffle that can withstand abuse from basketballs and volleyballs in a gymnasium. The free hanging vertical suspension from ceilings allows the baffles to interrupt the path of the noise and reduce sound reverberation. There are multiple colors in both PVC and Rips Stop nylon to choose from and they can be manufactured in any custom size up to 4'x 8'. Features include Class 1 fire rating and a sound absorption rating of .90 - 1.10 NRC. Installation: Simple vertical suspension using plastic tie wraps or wire through the grommets in the corners of the sound baffles. Please call us at 1-800-782-5742 with any questions on the AlpahEnviro™ sound absorbing baffles or for help determining how many hanging baffles to use for your particular application

Suppliers

Company
Product
Description
Supplier Links
AlphaEnviro™ Hanging Baffle - AERIP24 - Acoustical Solutions, Inc.
Richmond, VA, USA
AlphaEnviro™ Hanging Baffle
AERIP24
AlphaEnviro™ Hanging Baffle AERIP24
AlphaEnviro™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon. For areas with less stringent environmental requirements, the PVC-covered sound Baffles provide the same strong sound absorption with a washable surface.The AlphaEnviro™ Sound Absorbing Baffles covered with Ripstop nylon offer an extremely durable sound insulation baffle that can withstand abuse from basketballs and volleyballs in a gymnasium. The free hanging vertical suspension from ceilings allows the baffles to interrupt the path of the noise and reduce sound reverberation. There are multiple colors in both PVC and Rips Stop nylon to choose from and they can be manufactured in any custom size up to 4'x 8'. Features include Class 1 fire rating and a sound absorption rating of .90 - 1.10 NRC. Installation: Simple vertical suspension using plastic tie wraps or wire through the grommets in the corners of the sound baffles. Please call us at 1-800-782-5742 with any questions on the AlpahEnviro™ sound absorbing baffles or for help determining how many hanging baffles to use for your particular application

AlphaEnviro™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon.

For areas with less stringent environmental requirements, the PVC-covered sound Baffles provide the same strong sound absorption with a washable surface.The AlphaEnviro™ Sound Absorbing Baffles covered with Ripstop nylon offer an extremely durable sound insulation baffle that can withstand abuse from basketballs and volleyballs in a gymnasium.

The free hanging vertical suspension from ceilings allows the baffles to interrupt the path of the noise and reduce sound reverberation. There are multiple colors in both PVC and Rips Stop nylon to choose from and they can be manufactured in any custom size up to 4'x 8'. Features include Class 1 fire rating and a sound absorption rating of .90 - 1.10 NRC. Installation: Simple vertical suspension using plastic tie wraps or wire through the grommets in the corners of the sound baffles.

Please call us at 1-800-782-5742 with any questions on the AlpahEnviro™ sound absorbing baffles or for help determining how many hanging baffles to use for your particular application

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AERIP24
Product Name AlphaEnviro™ Hanging Baffle
Description Baffle
NRC 1.10 NRC
T 2.0 inch (50.8 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guilford of Maine Fabric - Anchorage - Guilford Anchorage by the Yard - Acoustical Solutions, Inc.
Specs
Description Curtain
W 66 inch (1676 mm)
H 36 inch (914 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details