SynQor, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2
Product Name Notes
ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as...
ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely...
ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a...
The DualQor series converter uses a two-stage power conversiontopology in which the two output voltages are cross regulated.The first stage is a buck-converter that keeps the output voltageconstant over variations...
The InQor® quarter-brick converter series is composed of next-generation, board-mountable, isolated, fixed switching frequency dc-dc converters that use synchronous rectification to achieve extremely high power conversion efficiency. Each module is...
The IQ65033QMA10 iQor™ Power Interface Module integrates all features required by the AdvancedTCA Base Specification into a Quarter-Brick footprint. The iQor offers industry leading external hold-up capacitor volumetric density for...
The MilQor® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal™ packaging approach ensures survivability in the most hostile...
The NiQor series non-isolated converter uses a buck converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchro-nous rectification for very high efficiency.
The NiQor series non-isolated converter uses a buck-converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchronousrectifica tion for very high efficiency.
The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately...
With voltages dropping and currents rising, the economics of anIntermediate Bus Architecture (IBA) are becoming more attractive,especiall y in systems requiring multiple low voltages. IBA systemsseparate the role of isolation...

Next >>