ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a complete list of options, see the "Part Numbering System" table on the last page, under "Package Type", along with the Mechanical Drawings pages. Only side-by-side conf gurations can be populated with 500W units, since each includes a thermal pad underneath.
| SynQor, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AQ0300MU36UC |
| Product Name | 300 W Open Frame Stacked |
| Type | DC Power Supply; AC/DC Converter; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Applications | High Current, Industrial |
| Features | Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals |