SynQor, Inc. Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as... | |
| ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely... | |
| ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a... | |
| The NiQor series non-isolated converter uses a buck-converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchronousrectifica tion for very high efficiency. |