The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately in DPAsystems using a front end DC/DC high power brick(48Vin to low voltage bus). The non-isolated NiQorconverters are then used at the point of load to cre-ate the low voltage outputs required by the design.The wide trim module can be programmed to a vari-ety of output voltages through the use of a singleresistor.
| SynQor, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NQ04009VMA15 |
| Product Name | NiQor® Non-Isolated |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount; Circuit Board Assembly |
| Applications | High Current, Instrumentation, Telecommunications, Datacom, Industrial |
| Features | Temperature Compensated |