The MilQor® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal packaging approach ensures survivability in the most hostile environments. Compatible with the industry standard format, these converters operate at a fixed frequency, have no opto-isolators, and follow conservative component derating guidelines.
| SynQor, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MQHR-28E-12D |
| Product Name | MilQor® |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Circuit Board Assembly; Open Frame |
| Applications | High Current, Military, Aerospace |
| Operating Temperature | -65 to 150 C (-85 to 302 F) |
| DC Output Voltage | -12.0 to 70.0 volts |