The DualQor series converter uses a two-stage power conversiontopology in which the two output voltages are cross regulated.The first stage is a buck-converter that keeps the output voltageconstant over variations in line, load, and temperature. The sec-ond stage uses a transformer to provide the functions ofinput/output isolation and voltage step-down to achieve the lowoutput voltage required.
| SynQor, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DQ62412QKA02 |
| Product Name | DualQor |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | High Current, Instrumentation, Telecommunications, Datacom, Industrial |
| Features | Temperature Compensated; Baseplate Option |