SynQor, Inc. NiQor® Non-Isolated NQ04025VMA15

Description
The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately in DPAsystems using a front end DC/DC high power brick(48Vin to low voltage bus). The non-isolated NiQorconverters are then used at the point of load to cre-ate the low voltage outputs required by the design.The wide trim module can be programmed to a vari-ety of output voltages through the use of a singleresistor.
Datasheet
Description
The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately in DPAsystems using a front end DC/DC high power brick(48Vin to low voltage bus). The non-isolated NiQorconverters are then used at the point of load to cre-ate the low voltage outputs required by the design.The wide trim module can be programmed to a vari-ety of output voltages through the use of a singleresistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NiQor® Non-Isolated - NQ04025VMA15 - SynQor, Inc.
Boxborough, MA, USA
NiQor® Non-Isolated
NQ04025VMA15
NiQor® Non-Isolated NQ04025VMA15
The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately in DPAsystems using a front end DC/DC high power brick(48Vin to low voltage bus). The non-isolated NiQorconverters are then used at the point of load to cre-ate the low voltage outputs required by the design.The wide trim module can be programmed to a vari-ety of output voltages through the use of a singleresistor.

The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately in DPAsystems using a front end DC/DC high power brick(48Vin to low voltage bus). The non-isolated NiQorconverters are then used at the point of load to cre-ate the low voltage outputs required by the design.The wide trim module can be programmed to a vari-ety of output voltages through the use of a singleresistor.

Supplier's Site Datasheet

Technical Specifications

  SynQor, Inc.
Product Category Power Supplies
Product Number NQ04025VMA15
Product Name NiQor® Non-Isolated
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Circuit Board Assembly
Applications High Current, Instrumentation, Telecommunications, Datacom, Industrial
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303L-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details