SynQor, Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as... | |
| ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely... | |
| ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a... | |
| The DualQor series converter uses a two-stage power conversiontopology in which the two output voltages are cross regulated.The first stage is a buck-converter that keeps the output voltageconstant over variations... | |
| The InQor® quarter-brick converter series is composed of next-generation, board-mountable, isolated, fixed switching frequency dc-dc converters that use synchronous rectification to achieve extremely high power conversion efficiency. Each module is... | |
| The IQ65033QMA10 iQor Power Interface Module integrates all features required by the AdvancedTCA Base Specification into a Quarter-Brick footprint. The iQor offers industry leading external hold-up capacitor volumetric density for... | |
| The NiQor series non-isolated converter uses a buck converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchro-nous rectification for very high efficiency. | |
| The NiQor series non-isolated converter uses a buck-converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchronousrectifica tion for very high efficiency. | |
| The NiQorô SIP DC/DC converter is a non-isolatedbuck regulator, which employs a fixed switching fre-quency and synchronous rectification to achieveextremely high conversion efficiency. The NiQorfamily of converters are used predominately... | |
| The PowerQor series converter uses a two-stage power cir-cuit topology. The first stage is a buck-converter that keepsthe output voltage constant over variations in line, load, andtemperature. The second stage... | |
| With voltages dropping and currents rising, the economics of anIntermediate Bus Architecture (IBA) are becoming more attractive,especiall y in systems requiring multiple low voltages. IBA systemsseparate the role of isolation... |
| Next >> |