SynQor, Inc. 1500 W Encased Stacked AQ1500IU12UC

Description
ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verified through end product investigation.
Datasheet
Description
ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verified through end product investigation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 W Encased Stacked - AQ1500IU12UC - SynQor, Inc.
Boxborough, MA, USA
1500 W Encased Stacked
AQ1500IU12UC
1500 W Encased Stacked AQ1500IU12UC
ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verified through end product investigation.

ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verified through end product investigation.

Supplier's Site Datasheet

Technical Specifications

  SynQor, Inc.
Product Category Power Supplies
Product Number AQ1500IU12UC
Product Name 1500 W Encased Stacked
Type DC Power Supply; AC/DC Converter; Medical Power Supply
Technology Switching Power Supply
Applications High Current, Industrial
Features Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers