SynQor, Inc. 400 W Open Frame AQ0400MU2TEA

Description
ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verif ed through end product investigation.
Datasheet
Description
ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verif ed through end product investigation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Open Frame - AQ0400MU2TEA - SynQor, Inc.
Boxborough, MA, USA
400 W Open Frame
AQ0400MU2TEA
400 W Open Frame AQ0400MU2TEA
ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verif ed through end product investigation.

ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verif ed through end product investigation.

Supplier's Site Datasheet

Technical Specifications

  SynQor, Inc.
Product Category Power Supplies
Product Number AQ0400MU2TEA
Product Name 400 W Open Frame
Type DC Power Supply; AC/DC Converter; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications High Current, Industrial
Features Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details