SynQor, Inc. 300 W Open Frame Stacked AQ0300MU12UC

Description
ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a complete list of options, see the "Part Numbering System" table on the last page, under "Package Type", along with the Mechanical Drawings pages. Only side-by-side conf gurations can be populated with 500W units, since each includes a thermal pad underneath.
Datasheet
Description
ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a complete list of options, see the "Part Numbering System" table on the last page, under "Package Type", along with the Mechanical Drawings pages. Only side-by-side conf gurations can be populated with 500W units, since each includes a thermal pad underneath.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 W Open Frame Stacked - AQ0300MU12UC - SynQor, Inc.
Boxborough, MA, USA
300 W Open Frame Stacked
AQ0300MU12UC
300 W Open Frame Stacked AQ0300MU12UC
ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a complete list of options, see the "Part Numbering System" table on the last page, under "Package Type", along with the Mechanical Drawings pages. Only side-by-side conf gurations can be populated with 500W units, since each includes a thermal pad underneath.

ACuQor units are available either open-frame or pre-mounted at the factory. Up to 3 units can be mounted into a chassis, in either side-by-side or stacked conf gurations. For a complete list of options, see the "Part Numbering System" table on the last page, under "Package Type", along with the Mechanical Drawings pages. Only side-by-side conf gurations can be populated with 500W units, since each includes a thermal pad underneath.

Supplier's Site Datasheet

Technical Specifications

  SynQor, Inc.
Product Category Power Supplies
Product Number AQ0300MU12UC
Product Name 300 W Open Frame Stacked
Type DC Power Supply; AC/DC Converter; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications High Current, Industrial
Features Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details