SynQor, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The BusQor® SQ60120QPA28 bus converter is a next-generation, board-mountable, isolated, fixed switch-ing frequency dc-dc converter that uses synchronous rec-tification to achieve extremely high conversion efficiency. The power dissipated by the... | |
| The NiQor series non-isolated converter uses a buck-converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchronousrectifica tion for very high efficiency. | |
| The PowerQor series converter uses a two-stage power cir-cuit topology. The first stage is a buck-converter that keepsthe output voltage constant over variations in line, load, andtemperature. The second stage... |
| << Prev |