AR RF/Microwave Instrumentation Rack mounted Power Supply aa1000

Description
The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are available. The AA1000 protects the AA-series field generation systems from RF damage through an RF switch that can only close when power is supplied to an AA-series field generator system that is operating under normal parametric conditions. The front panel indicates the operating status and fault conditions if a power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All unit control functions and status indications are available remotely through the Remote interfaces. The remote interfaces include GPIB/ IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the rackmount unit. Also included is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operating mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. The export classification for this equipment is EAR99.
Datasheet
Description
The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are available. The AA1000 protects the AA-series field generation systems from RF damage through an RF switch that can only close when power is supplied to an AA-series field generator system that is operating under normal parametric conditions. The front panel indicates the operating status and fault conditions if a power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All unit control functions and status indications are available remotely through the Remote interfaces. The remote interfaces include GPIB/ IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the rackmount unit. Also included is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operating mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. The export classification for this equipment is EAR99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack mounted Power Supply - aa1000 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Rack mounted Power Supply
aa1000
Rack mounted Power Supply aa1000
The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are available. The AA1000 protects the AA-series field generation systems from RF damage through an RF switch that can only close when power is supplied to an AA-series field generator system that is operating under normal parametric conditions. The front panel indicates the operating status and fault conditions if a power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All unit control functions and status indications are available remotely through the Remote interfaces. The remote interfaces include GPIB/ IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the rackmount unit. Also included is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operating mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. The export classification for this equipment is EAR99.

The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are available.

The AA1000 protects the AA-series field generation systems from RF damage through an RF switch that can only close when power is supplied to an AA-series field generator system that is operating under normal parametric conditions. The front panel indicates the operating status and fault conditions if a power supply fault has occurred. The unit can be returned to operate when the condition has been cleared.

All unit control functions and status indications are available remotely through the Remote interfaces. The remote interfaces include GPIB/ IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the rackmount unit. Also included is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operating mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed.

The export classification for this equipment is EAR99.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Power Supplies
Product Number aa1000
Product Name Rack mounted Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details