Protavic America, Inc. Datasheets for Epoxy Adhesives
Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
Epoxy Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Amber epoxy system . Excellent for use in high heat (steam) and chemical environments. 2 hour gel time.Bonds well to metal, plastics and wood. High thermal shock resistance. Available... | |
| Filled epoxy system for high thermal applications such as heat-sink bonding. This material has 2.2 Wm°K thermal performance with supporting laser flash data. Room temperature cure. | |
| Filled epoxy system. Excellent chemical and heat resistance. Excellent for stencil and screen bonding due to its high strength fast cure at low temperatures. | |
| Filled epoxy system. Very high performance material designed for difficult bonding applications. This material will bond to stencil foil without holes and can withstand high heat and harsh chemical environments. | |
| Filled one-part system with 30 days of storage at room temperature. Electronics grade, offers excellent bond strength while dissipating heat up to 1Wm°K. Often used as a die & | |
| Non-Conductive Coating for Bonding of Stacked Wafers. This material is perfectly adapted for high reliable ceramic attaching applications. Ideal for screen printing. | |
| Silver filled epoxy system for coating tantalum capacitor slugs. This product offers ideal protection from moisture and excellent high temperature operation. Consistent operation of 175C is typical. The product is... | |
| Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the... | |
| Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast... | |
| Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture die attachsuch as RFID isotropic applications and can be dispensed, printed... | |
| Two part Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the assembly ofnon heat cure products and can be used for... | |
| A silver filled, fast curing, solvent-free, single component electroconductive adhesive with a high silver content for LED applications. It has a pot life of 2 days and its rheology is... | |
| A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. | |
| A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. Its good fluidity enables it to flow at 20°C into cavities about... | |
| Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and... | |
| ANE-57103 is a toughened two part adhesive. ANE-57103 is used for high speed bonding even at lower temperatures. ANE-57103is specifically developed for bonding difficult substrates such as glass, ceramics, metals... | |
| Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist... | |
| Clear unfilled epoxy in a one-part system that can be stored at room temperature for up to 6 months. This material is excellent for ferrite and ceramic bonding applications. Non-hazardous... | |
| Epoxy system commonly used as an underfill material. This material is designed to survive extreme heat and can be used on various sized BGA devices. It can be used... | |
| Epoxy system designed for underfill applications. This material is fast flowing and provides excellent properties for common device packaging. | |
| PNE-47207™ is an adhesive/sealant and potting compound. PNE-47207™ is designed to provide air free potting and casting of electronic devices. PNE-47207™ will bond difficult substrates such as glass, ceramics, and... | |
| PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ | |
| PVIC ACE24511 electrically conductive die attach adhesive is specially designed for tantalum condenser application. This single component, fast cure adhesive also can be snap cured in hot plate or in-line... | |
| PVIC ACE34030 electrically conductive die attach adhesive is designed for high reliability semiconductor or LED packaging application. This high purity adhesive has been engineered for use in high throughput in-line... | |
| PVIC ACE34033 electrically conductive die attach adhesive is designed for high reliability semiconductor packaging application. This high purity adhesive has been engineered for use in high throughput in-line die attach... | |
| Single component resin with very low linear expansion of 10 ppm per degree and high ionic purity for protecting semi-conductor silicon crystals, in particularly BGA. | |
| Skip cure non conductive epoxy adhesive used for the bonding of microchips on RFID antennas. The rheology of PROTAVIC ANE 10700 has been developed for application by micro-dispenser using automatic... | |
| The PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B is a two-component system, solvent free, electrically insulating epoxy adhesive, which is specially designed for protecting the devices from heat, humidity and... |