ANE-17794 is a one-part heat cure epoxy adhesive designed for high-speed bonding of challenging substrates, including ceramics, metals, and engineered plastics. It is particularly effective for applications such as bonding armatures in stepper motors and sealing electronic components against chemical exposure. The adhesive has a viscosity of 5,000 mPa¬?s and a specific gravity of 1.13. The adhesive requires heat for curing, with full cure times of 5 minutes at 150°C and 30 minutes at 125°C. It exhibits excellent resistance to moisture, automotive fluids, and a range of chemicals, including acids and bases. The cured adhesive can withstand thermal cycling between -40°C and 210°C and has a Shore D hardness of 85. It also demonstrates a lap shear strength of 2,600 psi when bonded to aluminum. ANE-17794 is available in various packaging options, including syringes and cartridges, and has a shelf life of one year when stored at room temperature.
Clear unfilled epoxy in a one-part system that can be stored at room temperature for up to 6 months. This material is excellent for ferrite and ceramic bonding applications. Non-hazardous and safe to use. Requires heat assist to cure.
| Protavic America, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | ANE-17794 |
| Product Name | Heat Cure Epoxy Adhesive |
| Cure / Technology | Thermoset; Single Component |
| Chemical System | Epoxy |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Flexible; High Dielectric |