Protavic America, Inc. Datasheets for UV Curing Adhesives
UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more
| Product Name | Notes |
|---|---|
| ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is... | |
| ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electroni c casting and encapsulating... | |
| ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued... | |
| PNU 46220™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread... |