Protavic America, Inc. Epoxy Cast PTE-36977

Description
PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
Datasheet
Description
PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Cast - PTE-36977 - Protavic America, Inc.
Londonderry, NH, USA
Epoxy Cast
PTE-36977
Epoxy Cast PTE-36977
PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.

PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.

Supplier's Site Datasheet

Technical Specifications

  Protavic America, Inc.
Product Category Industrial Adhesives
Product Number PTE-36977
Product Name Epoxy Cast
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
Type / Form Gel
Features High Dielectric; Encapsulant, Potting Compound; Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability - MasterSil 157 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
Chemical System Silicone
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 30 mL MR Syringe - 9-911-REV. A 30ML MR SYR - Ellsworth Adhesives
Specs
Viscosity 36000 cP
Elongation 26.0 %
Dielectric Strength 1600 kV/in (630 kV/cm)
View Details
Ellsworth E-CAST 207-1 Epoxy Adhesive Light Gray 50 mL Cartridge - E-CAST 207-1 50ML CARTRDGE - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Substrate Compatibility Metal; Paper or Paperboard; Plastic
View Details