PNE-47207™ is an adhesive/sealant and potting compound. PNE-47207™ is designed to provide air free potting and casting of electronic devices. PNE-47207™ will bond difficult substrates such as glass, ceramics, and metals. It passes UL 94V0 for fire retardant properties,and has a convenient 1 to 1 mix ratio witch allows packaging in cartridges for ease of use.
| Protavic America, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | PNE-47207 |
| Product Name | Epoxy Potting/Sealant |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal |
| Chemical System | Epoxy |
| Composition | Filled |