ANE-46515 is a 100% solids epoxy adhesive designed for bonding difficult substrates, including glass, ceramics, plastics, rubbers, and metals. It serves as a flexible adhesive, sealant, and potting compound, featuring controlled flow properties for precise application. The product has a viscosity of 40,000 mPa¬?s and a work life of approximately 10 minutes at 25°C, with a gel time of 15-20 minutes depending on mass and substrates. Full cure time ranges from 24 to 120 hours at 25°C, and it can also cure in 1 hour at 85°C. Once cured, ANE-46515 exhibits high resistance to moisture, hot water, automotive fluids, and a variety of chemicals, making it suitable for demanding environments. It can withstand thermal cycling between -40°C and 150°C and has a Shore D hardness of 70. The adhesive demonstrates strong lap shear strength to aluminum, reaching up to 4,000 psi after 120 hours at 25°C and 4,500 psi after 2 hours at 85°C. The product is available in various packaging options, including two-component kits and syringes. Storage stability is one year at room temperature, and it can be reheated to restore its original state if crystallization occurs during storage.
Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
| Protavic America, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | ANE-46515 |
| Product Name | Epoxy Adhesive |
| Cure / Technology | Thermoset; Two Component |
| Chemical System | Epoxy |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Flexible; High Dielectric; Encapsulant, Potting Compound |