FLEXIM AMERICAS Corp. Datasheets for Ultrasonic Flow Meters
Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Designed for the needs of the Water and Wastewater Industry The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology,... | |
| FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be... | |
| FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave... | |
| Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly... | |
| Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow... | |
| The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a... | |
| The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a... | |
| The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on... | |
| The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater... | |
| The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and... | |
| The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is... | |
| Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control... | |
| The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by... | |
| The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas... | |
| The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured... |