FLEXIM AMERICAS Corp. Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be... | |
| Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow... |