FLEXIM AMERICAS Corp. Offshore Flow Meter for Liquids FLUXUS® ADM 8127

Description
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety". The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution
Description
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety". The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution

Suppliers

Company
Product
Description
Supplier Links
Offshore Flow Meter for Liquids - FLUXUS® ADM 8127 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Offshore Flow Meter for Liquids
FLUXUS® ADM 8127
Offshore Flow Meter for Liquids FLUXUS® ADM 8127
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety". The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution

The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications

The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2.

All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety".

The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing.

Features:

  • Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2
  • Installation and operation without having to open the enclosure
  • Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e
  • Installation without process shut-down during plant operations
  • Low Lifecycle costs
  • Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing
  • Flexible configurable Outputs
  • Extended status informations
  • Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections
  • Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution
Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Liquid Flow Meters
Product Number FLUXUS® ADM 8127
Product Name Offshore Flow Meter for Liquids
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Controller
Approvals ATEX
Operating Temperature -4 to 122 F (-20 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Measurement - Flow - paddlewheel-sensors - 198840146 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details