FLEXIM AMERICAS Corp. Ultrasonic Flow Meter for Explosion Hazard Areas FLUXUS® G800

Description
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.
Description
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter for Explosion Hazard Areas - FLUXUS® G800 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Ultrasonic Flow Meter for Explosion Hazard Areas
FLUXUS® G800
Ultrasonic Flow Meter for Explosion Hazard Areas FLUXUS® G800
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.

The Explosion-proof Expert

The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1)

The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing.

The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity.

The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.

Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Flow Meters
Product Number FLUXUS® G800
Product Name Ultrasonic Flow Meter for Explosion Hazard Areas
Meter Technology Ultrasonic
Features Built-in Alarm Indicator
Approvals ATEX
Operating Temperature -4 to 140 F (-20 to 60 C)
Pipe Diameter 0.25 to 63.00 inch (6.35 to 1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HY LOG - hy-log - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A6-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
3 suppliers
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions
View Details
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details