FLEXIM AMERICAS Corp. Datasheets for Ultrasonic Transducers

Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications.
Ultrasonic Transducers: Learn more

Product Name Notes
FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be...
FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave...
Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly...
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow...
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a...
The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a...
The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on...
The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater...
The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and...
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is...
Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control...
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by...
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas...
The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured...