FLEXIM AMERICAS Corp. Rack Flow Meter for Liquids FLUXUS® ADM 7907

Description
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities (e.g. temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and tear. Transducers for the common pipe diameters (0,25 to 63 inches feet) and temperatures ranges (from -256°F to 750°F) as well as hazardous zones (ATEX and FM) are available. An extended status display helps the user to judge the measuring situation and the current measuring precision directly during the measurement. Benefits: Installation without process interruption and without production stop Low installation and operational costs (independent of pipe pressure and size) Stable and reliable measuring results even under difficult conditions through unique adaptive signal processing Integrated energy and flow calculator Versatile electrical inputs and outputs for the optimal adaptation to the individual application needs (e.g. T, p) Ideal solution for the measurement of aggressive, corrosive or toxic media in hazardous areas ( explosion protected transducers (FM, ATEX) available) Highly reliable and accurate based on the DSP and FLEXIM's signal evaluation algorithms Applications: Chemical industry Measurement of nearly all liquids, also: corrosive or toxic media, non-conductive media, highly viscous media, media containing fibers or solid particles, long-chained polymers, highly concentrated sulfuric acid Measurement of hot liquids, such as heat transfer media (water/glycol at 480°F) and thermal oils
Description
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities (e.g. temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and tear. Transducers for the common pipe diameters (0,25 to 63 inches feet) and temperatures ranges (from -256°F to 750°F) as well as hazardous zones (ATEX and FM) are available. An extended status display helps the user to judge the measuring situation and the current measuring precision directly during the measurement. Benefits: Installation without process interruption and without production stop Low installation and operational costs (independent of pipe pressure and size) Stable and reliable measuring results even under difficult conditions through unique adaptive signal processing Integrated energy and flow calculator Versatile electrical inputs and outputs for the optimal adaptation to the individual application needs (e.g. T, p) Ideal solution for the measurement of aggressive, corrosive or toxic media in hazardous areas ( explosion protected transducers (FM, ATEX) available) Highly reliable and accurate based on the DSP and FLEXIM's signal evaluation algorithms Applications: Chemical industry Measurement of nearly all liquids, also: corrosive or toxic media, non-conductive media, highly viscous media, media containing fibers or solid particles, long-chained polymers, highly concentrated sulfuric acid Measurement of hot liquids, such as heat transfer media (water/glycol at 480°F) and thermal oils

Suppliers

Company
Product
Description
Supplier Links
Rack Flow Meter for Liquids - FLUXUS® ADM 7907 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Rack Flow Meter for Liquids
FLUXUS® ADM 7907
Rack Flow Meter for Liquids FLUXUS® ADM 7907
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities (e.g. temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and tear. Transducers for the common pipe diameters (0,25 to 63 inches feet) and temperatures ranges (from -256°F to 750°F) as well as hazardous zones (ATEX and FM) are available. An extended status display helps the user to judge the measuring situation and the current measuring precision directly during the measurement. Benefits: Installation without process interruption and without production stop Low installation and operational costs (independent of pipe pressure and size) Stable and reliable measuring results even under difficult conditions through unique adaptive signal processing Integrated energy and flow calculator Versatile electrical inputs and outputs for the optimal adaptation to the individual application needs (e.g. T, p) Ideal solution for the measurement of aggressive, corrosive or toxic media in hazardous areas ( explosion protected transducers (FM, ATEX) available) Highly reliable and accurate based on the DSP and FLEXIM's signal evaluation algorithms Applications: Chemical industry Measurement of nearly all liquids, also: corrosive or toxic media, non-conductive media, highly viscous media, media containing fibers or solid particles, long-chained polymers, highly concentrated sulfuric acid Measurement of hot liquids, such as heat transfer media (water/glycol at 480°F) and thermal oils

Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems

The FLUXUS® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities (e.g. temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc.

Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and tear. Transducers for the common pipe diameters (0,25 to 63 inches feet) and temperatures ranges (from -256°F to 750°F) as well as hazardous zones (ATEX and FM) are available.

An extended status display helps the user to judge the measuring situation and the current measuring precision directly during the measurement.

Benefits:

  • Installation without process interruption and without production stop
  • Low installation and operational costs (independent of pipe pressure and size)
  • Stable and reliable measuring results even under difficult conditions through unique adaptive signal processing
  • Integrated energy and flow calculator
  • Versatile electrical inputs and outputs for the optimal adaptation to the individual application needs (e.g. T, p)
  • Ideal solution for the measurement of aggressive, corrosive or toxic media in hazardous areas ( explosion protected transducers (FM, ATEX) available)
  • Highly reliable and accurate based on the DSP and FLEXIM's signal evaluation algorithms

Applications:

Chemical industry

  • Measurement of nearly all liquids, also:

    • corrosive or toxic media,
    • non-conductive media,
    • highly viscous media,
    • media containing fibers or solid particles,
    • long-chained polymers,
    • highly concentrated sulfuric acid
  • Measurement of hot liquids, such as heat transfer media (water/glycol at 480°F) and thermal oils
Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Liquid Flow Meters
Product Number FLUXUS® ADM 7907
Product Name Rack Flow Meter for Liquids
Meter Technology Ultrasonic
Features Built-in Alarm Indicator
Approvals ATEX
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data