FLEXIM AMERICAS Corp. Datasheets for Thermal Energy Meters
Thermal energy meters measure the flow rate of a thermal fluid and the temperature differential between the inlet and outlet connections in order to quantify thermal energy consumption.
Thermal Energy Meters: Learn more
| Product Name | Notes |
|---|---|
| Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow... | |
| The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on... | |
| Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control... |