FLEXIM AMERICAS Corp. Portable Multi-Functional Flowmeter FLUXUS® F601

Description
Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most common pipe diameters (0,25 inch to 20 feet) and temperatures ranges (certified transducers for use in hazardous areas (ATEX and FM) are available). The FLUXUS® F601 is more than just an upgrade to its succesor, the FLUXUS® ADM 6725, an instrument which has proven itself in thousands of applications. The numerous improvements implemented, are derived from years of application practice. Its ergonomic design offers simple handling and maximum ease of use. The FLUXUS® F601 measures even longer, with even greater accuracy. The new Li-Ion battery allows for up to 14 hours of autonomous measurement. New algorithms care for the correction of pipe wall echoes and a wrong transducer positioning, thus ensuring reliable and accurate measurements - even during the most demanding application conditions. Due to the new HybridTrek mode, the flow meter can also reliably and accurately measure the flow under conditions with a gaseos or solid fraction of up to 10%. Fast, rugged, accurate - the benefits are evident... Quick and intuitive measurement - reliable results in less than 5 minutes Rugged for its usage in rough industrial environments - high degree of protection (especially mechanically rugged) Highly mobile due to its lightweight and handy housing Fast measurement: No zero point calibration necessary thanks to Plug & Play transducer recognition (EPROM) Maximum flexibility with only two pairs of transducers - broad range of applications Two Flow channels as standard Bi-directional measurement for nearly all pipe material and nearly all liquid media High accuracy due to dual-μP technology with Digital Signal Processing and powerful correction algorithms Exhaustive internal database including parameters of a huge variety of pipe materials and media Ideal solution for Energy metering - BTU Extended-life battery; comprehensive power management utility - including display of remaining capacity Reliable measurement even under difficult conditions due to the new HybridTrek mode High degree of flexibility, e.g. for energy metering, data logging, various Inouts, recording of ext. pressure data
Description
Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most common pipe diameters (0,25 inch to 20 feet) and temperatures ranges (certified transducers for use in hazardous areas (ATEX and FM) are available). The FLUXUS® F601 is more than just an upgrade to its succesor, the FLUXUS® ADM 6725, an instrument which has proven itself in thousands of applications. The numerous improvements implemented, are derived from years of application practice. Its ergonomic design offers simple handling and maximum ease of use. The FLUXUS® F601 measures even longer, with even greater accuracy. The new Li-Ion battery allows for up to 14 hours of autonomous measurement. New algorithms care for the correction of pipe wall echoes and a wrong transducer positioning, thus ensuring reliable and accurate measurements - even during the most demanding application conditions. Due to the new HybridTrek mode, the flow meter can also reliably and accurately measure the flow under conditions with a gaseos or solid fraction of up to 10%. Fast, rugged, accurate - the benefits are evident... Quick and intuitive measurement - reliable results in less than 5 minutes Rugged for its usage in rough industrial environments - high degree of protection (especially mechanically rugged) Highly mobile due to its lightweight and handy housing Fast measurement: No zero point calibration necessary thanks to Plug & Play transducer recognition (EPROM) Maximum flexibility with only two pairs of transducers - broad range of applications Two Flow channels as standard Bi-directional measurement for nearly all pipe material and nearly all liquid media High accuracy due to dual-μP technology with Digital Signal Processing and powerful correction algorithms Exhaustive internal database including parameters of a huge variety of pipe materials and media Ideal solution for Energy metering - BTU Extended-life battery; comprehensive power management utility - including display of remaining capacity Reliable measurement even under difficult conditions due to the new HybridTrek mode High degree of flexibility, e.g. for energy metering, data logging, various Inouts, recording of ext. pressure data

Suppliers

Company
Product
Description
Supplier Links
Portable Multi-Functional Flowmeter - FLUXUS® F601 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Portable Multi-Functional Flowmeter
FLUXUS® F601
Portable Multi-Functional Flowmeter FLUXUS® F601
Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most common pipe diameters (0,25 inch to 20 feet) and temperatures ranges (certified transducers for use in hazardous areas (ATEX and FM) are available). The FLUXUS® F601 is more than just an upgrade to its succesor, the FLUXUS® ADM 6725, an instrument which has proven itself in thousands of applications. The numerous improvements implemented, are derived from years of application practice. Its ergonomic design offers simple handling and maximum ease of use. The FLUXUS® F601 measures even longer, with even greater accuracy. The new Li-Ion battery allows for up to 14 hours of autonomous measurement. New algorithms care for the correction of pipe wall echoes and a wrong transducer positioning, thus ensuring reliable and accurate measurements - even during the most demanding application conditions. Due to the new HybridTrek mode, the flow meter can also reliably and accurately measure the flow under conditions with a gaseos or solid fraction of up to 10%. Fast, rugged, accurate - the benefits are evident... Quick and intuitive measurement - reliable results in less than 5 minutes Rugged for its usage in rough industrial environments - high degree of protection (especially mechanically rugged) Highly mobile due to its lightweight and handy housing Fast measurement: No zero point calibration necessary thanks to Plug & Play transducer recognition (EPROM) Maximum flexibility with only two pairs of transducers - broad range of applications Two Flow channels as standard Bi-directional measurement for nearly all pipe material and nearly all liquid media High accuracy due to dual-μP technology with Digital Signal Processing and powerful correction algorithms Exhaustive internal database including parameters of a huge variety of pipe materials and media Ideal solution for Energy metering - BTU Extended-life battery; comprehensive power management utility - including display of remaining capacity Reliable measurement even under difficult conditions due to the new HybridTrek mode High degree of flexibility, e.g. for energy metering, data logging, various Inouts, recording of ext. pressure data

Unmatched in Performance

This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters.

Two pairs of transducers are sufficient to cover the most common pipe diameters (0,25 inch to 20 feet) and temperatures ranges (certified transducers for use in hazardous areas (ATEX and FM) are available).

The FLUXUS® F601 is more than just an upgrade to its succesor, the FLUXUS® ADM 6725, an instrument which has proven itself in thousands of applications. The numerous improvements implemented, are derived from years of application practice. Its ergonomic design offers simple handling and maximum ease of use.

The FLUXUS® F601 measures even longer, with even greater accuracy. The new Li-Ion battery allows for up to 14 hours of autonomous measurement. New algorithms care for the correction of pipe wall echoes and a wrong transducer positioning, thus ensuring reliable and accurate measurements - even during the most demanding application conditions. Due to the new HybridTrek mode, the flow meter can also reliably and accurately measure the flow under conditions with a gaseos or solid fraction of up to 10%.

Fast, rugged, accurate - the benefits are evident...

  • Quick and intuitive measurement - reliable results in less than 5 minutes
  • Rugged for its usage in rough industrial environments - high degree of protection (especially mechanically rugged)
  • Highly mobile due to its lightweight and handy housing
  • Fast measurement: No zero point calibration necessary thanks to Plug & Play transducer recognition (EPROM)
  • Maximum flexibility with only two pairs of transducers - broad range of applications
  • Two Flow channels as standard
  • Bi-directional measurement for nearly all pipe material and nearly all liquid media
  • High accuracy due to dual-μP technology with Digital Signal Processing and powerful correction algorithms
  • Exhaustive internal database including parameters of a huge variety of pipe materials and media
  • Ideal solution for Energy metering - BTU
  • Extended-life battery; comprehensive power management utility - including display of remaining capacity
  • Reliable measurement even under difficult conditions due to the new HybridTrek mode
  • High degree of flexibility, e.g. for energy metering, data logging, various Inouts, recording of ext. pressure data
Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Liquid Flow Meters
Product Number FLUXUS® F601
Product Name Portable Multi-Functional Flowmeter
Meter Technology Ultrasonic
Features Built-in Alarm Indicator
Approvals ATEX
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Return-side Express Cooling Stick - ECWR150XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details