FLEXIM AMERICAS Corp. Clamp-On Flow Meter for Hazardous Areas FLUXUS® F808

Description
The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As they are not in contact with the medium, the system is ideally suited for the measurement of chemically aggressive, corrosive, abrasive or ultra-pure media. PIOX® S can be used to determine the concentration of high purity sulfuric acid, hydrofluoric acid, nitric acid or even ammonia gas used in fertilizer plants. Worries about the transducers chemical compatibility, contamination and sealing are a thing of the past. With the clamp-on technology, retrofitting of existing installations is very easy and can be done without cutting into the pipe and without any process interruption. The non-intrusive acoustical technique is also the method of choice when the materials and processes place high demands on safety and purity. The Ultrasonic measurement is thus also well suited for the food and beverage industry with its high sanitary standards. Here, it is used to measure the alcohol or sugar content in liquids and is a proven method for CIP process optimization. Advantages of PIOX S: Non-Intrusive, Installation without process interruption (clamp-on) No contact with the medium, no special materials necessary Hygienic measurement method, suitable for ultrapure media No pressure loss, no risk of leakage, no contamination No chemical compatibility issues, watertight, no pressurized parts Maintenance free, no corrosion or abrasion Integrated, highly dynamic flow measurement
Description
The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As they are not in contact with the medium, the system is ideally suited for the measurement of chemically aggressive, corrosive, abrasive or ultra-pure media. PIOX® S can be used to determine the concentration of high purity sulfuric acid, hydrofluoric acid, nitric acid or even ammonia gas used in fertilizer plants. Worries about the transducers chemical compatibility, contamination and sealing are a thing of the past. With the clamp-on technology, retrofitting of existing installations is very easy and can be done without cutting into the pipe and without any process interruption. The non-intrusive acoustical technique is also the method of choice when the materials and processes place high demands on safety and purity. The Ultrasonic measurement is thus also well suited for the food and beverage industry with its high sanitary standards. Here, it is used to measure the alcohol or sugar content in liquids and is a proven method for CIP process optimization. Advantages of PIOX S: Non-Intrusive, Installation without process interruption (clamp-on) No contact with the medium, no special materials necessary Hygienic measurement method, suitable for ultrapure media No pressure loss, no risk of leakage, no contamination No chemical compatibility issues, watertight, no pressurized parts Maintenance free, no corrosion or abrasion Integrated, highly dynamic flow measurement

Suppliers

Company
Product
Description
Supplier Links
Clamp-On Flow Meter for Hazardous Areas - FLUXUS® F808 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Clamp-On Flow Meter for Hazardous Areas
FLUXUS® F808
Clamp-On Flow Meter for Hazardous Areas FLUXUS® F808
The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As they are not in contact with the medium, the system is ideally suited for the measurement of chemically aggressive, corrosive, abrasive or ultra-pure media. PIOX® S can be used to determine the concentration of high purity sulfuric acid, hydrofluoric acid, nitric acid or even ammonia gas used in fertilizer plants. Worries about the transducers chemical compatibility, contamination and sealing are a thing of the past. With the clamp-on technology, retrofitting of existing installations is very easy and can be done without cutting into the pipe and without any process interruption. The non-intrusive acoustical technique is also the method of choice when the materials and processes place high demands on safety and purity. The Ultrasonic measurement is thus also well suited for the food and beverage industry with its high sanitary standards. Here, it is used to measure the alcohol or sugar content in liquids and is a proven method for CIP process optimization. Advantages of PIOX S: Non-Intrusive, Installation without process interruption (clamp-on) No contact with the medium, no special materials necessary Hygienic measurement method, suitable for ultrapure media No pressure loss, no risk of leakage, no contamination No chemical compatibility issues, watertight, no pressurized parts Maintenance free, no corrosion or abrasion Integrated, highly dynamic flow measurement

The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As they are not in contact with the medium, the system is ideally suited for the measurement of chemically aggressive, corrosive, abrasive or ultra-pure media.

PIOX® S can be used to determine the concentration of high purity sulfuric acid, hydrofluoric acid, nitric acid or even ammonia gas used in fertilizer plants. Worries about the transducers chemical compatibility, contamination and sealing are a thing of the past.

With the clamp-on technology, retrofitting of existing installations is very easy and can be done without cutting into the pipe and without any process interruption.

The non-intrusive acoustical technique is also the method of choice when the materials and processes place high demands on safety and purity. The Ultrasonic measurement is thus also well suited for the food and beverage industry with its high sanitary standards. Here, it is used to measure the alcohol or sugar content in liquids and is a proven method for CIP process optimization.

Advantages of PIOX S:

  • Non-Intrusive, Installation without process interruption (clamp-on)
  • No contact with the medium, no special materials necessary
  • Hygienic measurement method, suitable for ultrapure media
  • No pressure loss, no risk of leakage, no contamination
  • No chemical compatibility issues, watertight, no pressurized parts
  • Maintenance free, no corrosion or abrasion
  • Integrated, highly dynamic flow measurement
Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Flow Meters
Product Number FLUXUS® F808
Product Name Clamp-On Flow Meter for Hazardous Areas
Meter Technology Ultrasonic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
Pipe Diameter 0.40 to 130.00 inch (10.16 to 3302 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Fcs-03 Flow Switch Te Connectivity Sensors - 77AH9390 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
View Details
Ultrasonic flowmeter (2-path system type) - FSH,FSG,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details