Designed for the needs of the Water and Wastewater Industry
The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables.
Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are installed very quickly.
The flow meter's user interface is automatically adapted to the connected transducers. No zeroing is necessary. Water is preselected as medium, it's physical properties are stored in the flowmeter's memory.
In most cases, you only have to enter the pipe's outer diameter and wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum.
Features:
Non-intrusive flow measurement with high measuring accuracy for stationary use
Precise bi-directional, highly dynamic flow measurement
Water-tight transducers (IP67), characterized by their high robustness
Simple retrofitting in existing networks and systems
User-friendly menu navigation - the firmware is specifically adapted to the needs of the water industry
For nominal pipe diameters of 1/2 inch to 9 foot
Installation and commissioning can be carried out during process operation - no need for pipe work
Digital Signal Processing ensuring stable and reliable results even under difficult measurement conditions
High measuring accuracy, even at low flow velocities
Cost-efficient especially for large pipe diameters
Designed for the needs of the Water and Wastewater Industry
The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables.
Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are installed very quickly.
The flow meter's user interface is automatically adapted to the connected transducers. No zeroing is necessary. Water is preselected as medium, it's physical properties are stored in the flowmeter's memory.
In most cases, you only have to enter the pipe's outer diameter and wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum.
Features:
- Non-intrusive flow measurement with high measuring accuracy for stationary use
- Precise bi-directional, highly dynamic flow measurement
- Water-tight transducers (IP67), characterized by their high robustness
- Simple retrofitting in existing networks and systems
- User-friendly menu navigation - the firmware is specifically adapted to the needs of the water industry
- For nominal pipe diameters of 1/2 inch to 9 foot
- Installation and commissioning can be carried out during process operation - no need for pipe work
- Digital Signal Processing ensuring stable and reliable results even under difficult measurement conditions
- High measuring accuracy, even at low flow velocities
- Cost-efficient especially for large pipe diameters