FLEXIM AMERICAS Corp. Datasheets for Gas Flow Meters

Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more

Product Name Notes
FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave...
Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly...
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a...
The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on...
The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater...
The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and...
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas...