FLEXIM AMERICAS Corp. Ultrasonic Flow Meter for Explosion Hazard Areas FLUXUS® ADM 8027

Description
The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and terminal boxes are designed in protection type "increased safety" and the terminal boxes for the IO's, the transducers as well as the electronics are hermetically sealed from each other. The transmitter can be operated by a magnetic pen without having to open the enclosure. The flowmeter can be equipped with various outputs for a sophisticated process control. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged Field-enclosure; Terminal boxes Ex-d and Ex-e, eligible Ex-e power output Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel mounting fixture and Ex-d cable connections included in the purchased parts package Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution Applications Measurement at nearly all flow measurement points within a Refinery, such as distillation columns, crackers and cokers Monitoring the flow of heat transfer oil in distillation columns Measurement of basic materials as well as intermediate and final products Measurement at high temperatures, for example tar, bitumen, quench liquids Measuring of crude oil during sampling for quality analysis
Description
The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and terminal boxes are designed in protection type "increased safety" and the terminal boxes for the IO's, the transducers as well as the electronics are hermetically sealed from each other. The transmitter can be operated by a magnetic pen without having to open the enclosure. The flowmeter can be equipped with various outputs for a sophisticated process control. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged Field-enclosure; Terminal boxes Ex-d and Ex-e, eligible Ex-e power output Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel mounting fixture and Ex-d cable connections included in the purchased parts package Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution Applications Measurement at nearly all flow measurement points within a Refinery, such as distillation columns, crackers and cokers Monitoring the flow of heat transfer oil in distillation columns Measurement of basic materials as well as intermediate and final products Measurement at high temperatures, for example tar, bitumen, quench liquids Measuring of crude oil during sampling for quality analysis

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter for Explosion Hazard Areas - FLUXUS® ADM 8027 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Ultrasonic Flow Meter for Explosion Hazard Areas
FLUXUS® ADM 8027
Ultrasonic Flow Meter for Explosion Hazard Areas FLUXUS® ADM 8027
The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and terminal boxes are designed in protection type "increased safety" and the terminal boxes for the IO's, the transducers as well as the electronics are hermetically sealed from each other. The transmitter can be operated by a magnetic pen without having to open the enclosure. The flowmeter can be equipped with various outputs for a sophisticated process control. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged Field-enclosure; Terminal boxes Ex-d and Ex-e, eligible Ex-e power output Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel mounting fixture and Ex-d cable connections included in the purchased parts package Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution Applications Measurement at nearly all flow measurement points within a Refinery, such as distillation columns, crackers and cokers Monitoring the flow of heat transfer oil in distillation columns Measurement of basic materials as well as intermediate and final products Measurement at high temperatures, for example tar, bitumen, quench liquids Measuring of crude oil during sampling for quality analysis

The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas

With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2.

All electronic components are in a flameproof enclosure. The terminals and terminal boxes are designed in protection type "increased safety" and the terminal boxes for the IO's, the transducers as well as the electronics are hermetically sealed from each other. The transmitter can be operated by a magnetic pen without having to open the enclosure.

The flowmeter can be equipped with various outputs for a sophisticated process control.

Features:

  • Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2
  • Installation and operation without having to open the enclosure
  • Rugged Field-enclosure; Terminal boxes Ex-d and Ex-e, eligible Ex-e power output
  • Installation without process shut-down during plant operations
  • Low Lifecycle costs
  • Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing
  • Flexible configurable Outputs
  • Extended status informations
  • Stainless steel mounting fixture and Ex-d cable connections included in the purchased parts package
  • Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution

Applications

  • Measurement at nearly all flow measurement points within a Refinery, such as distillation columns, crackers and cokers
  • Monitoring the flow of heat transfer oil in distillation columns
  • Measurement of basic materials as well as intermediate and final products
  • Measurement at high temperatures, for example tar, bitumen, quench liquids
  • Measuring of crude oil during sampling for quality analysis
Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Liquid Flow Meters
Product Number FLUXUS® ADM 8027
Product Name Ultrasonic Flow Meter for Explosion Hazard Areas
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Controller
Approvals ATEX
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details