Hubbard-Hall Inc. Industrial Paint Stripper Chemical Aquastrip MPS

Description
DESCRIPTION Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an application of a final finish. FEATURES AND BENEFITS Can be used on both ferrous and non-ferrous metals Quickly removes most paint films Free of chlorinated solvents, phenols, and acids Will not cause hydrogen embrittlement Removes most coating in sheets Contains non-hazardous solvents No flash point Can be used on most metals Biodegradable Easily filtered for extended bath life Does not contain Formic Acid TYPICAL APPLICATIONS • Removal of powder paints • Removal of lacquers and urethane coatings • Excellent choice for removing organic coating from aluminum
Datasheet
Description
DESCRIPTION Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an application of a final finish. FEATURES AND BENEFITS Can be used on both ferrous and non-ferrous metals Quickly removes most paint films Free of chlorinated solvents, phenols, and acids Will not cause hydrogen embrittlement Removes most coating in sheets Contains non-hazardous solvents No flash point Can be used on most metals Biodegradable Easily filtered for extended bath life Does not contain Formic Acid TYPICAL APPLICATIONS • Removal of powder paints • Removal of lacquers and urethane coatings • Excellent choice for removing organic coating from aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Paint Stripper Chemical - Aquastrip MPS - Hubbard-Hall Inc.
Waterbury, CT, USA
Industrial Paint Stripper Chemical
Aquastrip MPS
Industrial Paint Stripper Chemical Aquastrip MPS
DESCRIPTION Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an application of a final finish. FEATURES AND BENEFITS Can be used on both ferrous and non-ferrous metals Quickly removes most paint films Free of chlorinated solvents, phenols, and acids Will not cause hydrogen embrittlement Removes most coating in sheets Contains non-hazardous solvents No flash point Can be used on most metals Biodegradable Easily filtered for extended bath life Does not contain Formic Acid TYPICAL APPLICATIONS • Removal of powder paints • Removal of lacquers and urethane coatings • Excellent choice for removing organic coating from aluminum

DESCRIPTION
Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an application of a final finish.

FEATURES AND BENEFITS
Can be used on both ferrous and non-ferrous metals
Quickly removes most paint films
Free of chlorinated solvents, phenols, and acids
Will not cause hydrogen embrittlement
Removes most coating in sheets
Contains non-hazardous solvents
No flash point
Can be used on most metals
Biodegradable
Easily filtered for extended bath life
Does not contain Formic Acid

TYPICAL APPLICATIONS
• Removal of powder paints
• Removal of lacquers and urethane coatings
• Excellent choice for removing organic coating from aluminum

Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number Aquastrip MPS
Product Name Industrial Paint Stripper Chemical
Type Surface Treatment; Paint, Sealant or Adhesive Remover
Features Biodegradeable
Industry Applications Paint Stripping
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Spray Wash Cleaner - MET-KLEEN 120S - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
Adhesive Removers - 159268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Surface Treatment
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details