Hubbard-Hall Inc. Industrial Metal Cleaner Mi-Clean™ 14

Description
Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.
Datasheet
Description
Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Metal Cleaner - Mi-Clean™ 14 - Hubbard-Hall Inc.
Waterbury, CT, USA
Industrial Metal Cleaner
Mi-Clean™ 14
Industrial Metal Cleaner Mi-Clean™ 14
Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.

Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching.

In contrast to highly alkaline cleaners, it is very free rinsing in water.

Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time.

Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials.

Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.

Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number Mi-Clean™ 14
Product Name Industrial Metal Cleaner
Type Aerosol / Contact Cleaner; Mild Alkaline; Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Maintenance and Floor Cleaner - CITRUS CUTTER - QualiChem, Inc.
Specs
Type Corrosive Alkaline; Cleaner; Degreaser
View Details
Soap & Hand Cleaners - 1462798 - RS Components, Ltd.
Specs
Type Cleaner
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details