Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications.
| Suttner America Company | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | 201500510 |
| Product Name | ST-1500 Spray Gun |
| Machine Type | Pressure Spray Washer; Aqueous Cleaning System; (Component) |
| Temperature | 300 F (149 C) |
| Flow Rate | 12 GPM (45.45 L/min) |
| Pressure | 4000 psi (2815 m H2O) |