Proceco Ltd. Datasheets for Industrial Parts Washers and Cleaning Systems

Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more

Product Name Notes
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Typical...
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco...
Locomotive Truck and Diesel Engine Cleaning Systems are engineered to wash and rinse diesel engine blocks with oil pan mounted in a rotary fixture or 2- and 3-axle locomotive truck...
Proceco offers a complete line of multi-stage, automated aqueous degreasing and cleaning systems engineered for the demanding rail and transit maintenance processes. These parts washers deliver fast, high-quality cleaning while...
Proceco pre-engineered modular platforms allow remarkable flexibility for customizing systems and parts washers to your specific requirements. Base modules can be combined to incorporate a variety of cleaning actions such...
Proceco Typhoon® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access...
Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial...
Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small...
Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that...
Proceco's ADT tank lines are multi-stage immersion systems designed for wet dip processes used for metal surface treatment, aqueous parts cleaning, and NDT flaw detection. Each immersion system is custom...
SigmaClean® Agi-Spray is a compact spray-immersion cleaning system designed to easily fit into any LEAN production cell to produce clean and dry parts at minimal costs. Its triple-cleaning action...
The flexibility of Proceco's robotic washing equipment can reduce the maintenance time for components by up to 80%. Large complex parts can be cleaned with this new, non-polluting equipment. A...
The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is...
The Proceco model TYPHOON® MB-H is a heavy-duty power-spray-type belt parts washer designed for automatic processing and cleaning of heavily contaminated and/or heavy parts and components. Capacities of up...
The Proceco model TYPHOON® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage...
The Proceco model TYPHOON® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a...
The Proceco tube flusher is a top-loading batch-type parts washer designed to spray wash the exterior, flush out the interior, and air blow-off aerospace tube assemblies. The system cleans several...
The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all...
The Proceco Typhoon® OCW is a continuous process, power-spray parts cleaning system which incorporates a powered monorail overhead conveyor to move parts through each process. Floor space is saved...
The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique...
The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A...
The TYPHOON® Mini MD Drum washer is a light-duty power-spray-type drum washer designed for automatic part processing. This model is particularly suitable for cleaning small workpieces such as screw...
This compact and ergonomic parts washer, dubbed the TYPHOON® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a...
This larger version of the spray immersion parts washer is designed for precision cleaning of large complex parts such as cylinder blocks or heads. The SI + parts washer features...