Proceco Ltd. Proceco Aircraft Wheel Washer Typhoon AWW

Description
The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber residues, dirt, and brake dust from wheel hubs prior to inspection or overhaul. A base model uses recirculating, solvent free, hot alkaline aqueous solution sprayed on the wheel at high pressure to remove oil, grease, and dirt. At the same time, the rotating brush scrubs the external wheel surface to remove accumulated rubber on the bead seat area. The wheel is then freshwater rinsed and blow-off dried. Based on our experience, mechanical scrubbing is the most effective method to remove embedded rubber residues without solvent applications. To achieve similar results with water pressure only, it would require applying extensive pressure above 300psi, resulting in more system maintenance and shorter life span for system components.
Description
The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber residues, dirt, and brake dust from wheel hubs prior to inspection or overhaul. A base model uses recirculating, solvent free, hot alkaline aqueous solution sprayed on the wheel at high pressure to remove oil, grease, and dirt. At the same time, the rotating brush scrubs the external wheel surface to remove accumulated rubber on the bead seat area. The wheel is then freshwater rinsed and blow-off dried. Based on our experience, mechanical scrubbing is the most effective method to remove embedded rubber residues without solvent applications. To achieve similar results with water pressure only, it would require applying extensive pressure above 300psi, resulting in more system maintenance and shorter life span for system components.

Suppliers

Company
Product
Description
Supplier Links
Proceco Aircraft Wheel Washer - Typhoon AWW - Proceco Ltd.
Montreal, Quebec, Canada
Proceco Aircraft Wheel Washer
Typhoon AWW
Proceco Aircraft Wheel Washer Typhoon AWW
The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber residues, dirt, and brake dust from wheel hubs prior to inspection or overhaul. A base model uses recirculating, solvent free, hot alkaline aqueous solution sprayed on the wheel at high pressure to remove oil, grease, and dirt. At the same time, the rotating brush scrubs the external wheel surface to remove accumulated rubber on the bead seat area. The wheel is then freshwater rinsed and blow-off dried. Based on our experience, mechanical scrubbing is the most effective method to remove embedded rubber residues without solvent applications. To achieve similar results with water pressure only, it would require applying extensive pressure above 300psi, resulting in more system maintenance and shorter life span for system components.

The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber residues, dirt, and brake dust from wheel hubs prior to inspection or overhaul.

A base model uses recirculating, solvent free, hot alkaline aqueous solution sprayed on the wheel at high pressure to remove oil, grease, and dirt. At the same time, the rotating brush scrubs the external wheel surface to remove accumulated rubber on the bead seat area. The wheel is then freshwater rinsed and blow-off dried. Based on our experience, mechanical scrubbing is the most effective method to remove embedded rubber residues without solvent applications. To achieve similar results with water pressure only, it would require applying extensive pressure above 300psi, resulting in more system maintenance and shorter life span for system components.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number Typhoon AWW
Product Name Proceco Aircraft Wheel Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
Components Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
Temperature 140 F (60 C)
Flow Rate 200 GPM (758 L/min)
Tank Capacity 470 gallons (1779 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 8555911 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.4 inch (240 mm)
Internal Width 5.4 inch (137 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details