Proceco Ltd. Typhoon MB-D Dunnage Conveyor Washer MB-D 18×48

Description
The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport dust, and dirt. The solution is recirculated to conserve water, detergent and heat. Clean dunnage exits the washer after having passed through the high-impact, air blow-off drying stage. An optional automatic return conveyor can be added to return the dunnage to the loading side; enabling one operator to load and unload the system. Other options are also available to tailor the MB-D dunnage washer for your requirements.
Description
The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport dust, and dirt. The solution is recirculated to conserve water, detergent and heat. Clean dunnage exits the washer after having passed through the high-impact, air blow-off drying stage. An optional automatic return conveyor can be added to return the dunnage to the loading side; enabling one operator to load and unload the system. Other options are also available to tailor the MB-D dunnage washer for your requirements.

Suppliers

Company
Product
Description
Supplier Links
Typhoon MB-D Dunnage Conveyor Washer - MB-D 18×48 - Proceco Ltd.
Montreal, Quebec, Canada
Typhoon MB-D Dunnage Conveyor Washer
MB-D 18×48
Typhoon MB-D Dunnage Conveyor Washer MB-D 18×48
The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport dust, and dirt. The solution is recirculated to conserve water, detergent and heat. Clean dunnage exits the washer after having passed through the high-impact, air blow-off drying stage. An optional automatic return conveyor can be added to return the dunnage to the loading side; enabling one operator to load and unload the system. Other options are also available to tailor the MB-D dunnage washer for your requirements.

The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport dust, and dirt. The solution is recirculated to conserve water, detergent and heat.

Clean dunnage exits the washer after having passed through the high-impact, air blow-off drying stage. An optional automatic return conveyor can be added to return the dunnage to the loading side; enabling one operator to load and unload the system. Other options are also available to tailor the MB-D dunnage washer for your requirements.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number MB-D 18×48
Product Name Typhoon MB-D Dunnage Conveyor Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
Temperature 140 F (60 C)
Flow Rate 245 GPM (928 L/min)
Tank Capacity 500 gallons (1893 liters)
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 8555911 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.4 inch (240 mm)
Internal Width 5.4 inch (137 mm)
View Details