Proceco Ltd. Typhoon PC - 28" Non-Retractable Turntable Diameter PC 42-E-1000

Description
Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial front-load parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts within minutes. PC washers also feature a large solution-tank volume, which reduces the likelihood of foaming due to reduced agitation by pumping action and helps to settle contamination. The PC requires limited floor space and is ideally suited to lean manufacturing cells or maintenance and repair center. The Typhoon® PC turntable spray washer is available in a single or multi-stage configuration including recirculated wash and rinse stage. Many design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. The PC cabinet washers can be easily customized by adding needed features selected from a variety of pre-engineered options.
Description
Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial front-load parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts within minutes. PC washers also feature a large solution-tank volume, which reduces the likelihood of foaming due to reduced agitation by pumping action and helps to settle contamination. The PC requires limited floor space and is ideally suited to lean manufacturing cells or maintenance and repair center. The Typhoon® PC turntable spray washer is available in a single or multi-stage configuration including recirculated wash and rinse stage. Many design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. The PC cabinet washers can be easily customized by adding needed features selected from a variety of pre-engineered options.

Suppliers

Company
Product
Description
Supplier Links
Typhoon PC - 28
Montreal, Quebec, Canada
Typhoon PC - 28" Non-Retractable Turntable Diameter
PC 42-E-1000
Typhoon PC - 28" Non-Retractable Turntable Diameter PC 42-E-1000
Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial front-load parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts within minutes. PC washers also feature a large solution-tank volume, which reduces the likelihood of foaming due to reduced agitation by pumping action and helps to settle contamination. The PC requires limited floor space and is ideally suited to lean manufacturing cells or maintenance and repair center. The Typhoon® PC turntable spray washer is available in a single or multi-stage configuration including recirculated wash and rinse stage. Many design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. The PC cabinet washers can be easily customized by adding needed features selected from a variety of pre-engineered options.

Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial front-load parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts within minutes. PC washers also feature a large solution-tank volume, which reduces the likelihood of foaming due to reduced agitation by pumping action and helps to settle contamination. The PC requires limited floor space and is ideally suited to lean manufacturing cells or maintenance and repair center.

The Typhoon® PC turntable spray washer is available in a single or multi-stage configuration including recirculated wash and rinse stage. Many design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. The PC cabinet washers can be easily customized by adding needed features selected from a variety of pre-engineered options.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number PC 42-E-1000
Product Name Typhoon PC - 28" Non-Retractable Turntable Diameter
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
Temperature 140 F (60 C)
Flow Rate 115 GPM (436 L/min)
Tank Capacity 115 gallons (435 liters)
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 8555911 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.4 inch (240 mm)
Internal Width 5.4 inch (137 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
High-Frequency Ultrasonic Cleaner - 3307-28 - Terra Universal, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Frequency 72 kHz
View Details