Proceco Ltd. Typhoon MD 36" Dia Tumbling Drum Washer Typhoon MD 36

Description
The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator loads the parts into a chute on the entrance end of the drum, with the cleaned parts being automatically discharged at the opposite end. The modular design system allows for the addition of optional cleaning, rinsing and drying stages for specific requirements.
Description
The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator loads the parts into a chute on the entrance end of the drum, with the cleaned parts being automatically discharged at the opposite end. The modular design system allows for the addition of optional cleaning, rinsing and drying stages for specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Typhoon MD 36
Montreal, Quebec, Canada
Typhoon MD 36" Dia Tumbling Drum Washer
Typhoon MD 36
Typhoon MD 36" Dia Tumbling Drum Washer Typhoon MD 36
The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator loads the parts into a chute on the entrance end of the drum, with the cleaned parts being automatically discharged at the opposite end. The modular design system allows for the addition of optional cleaning, rinsing and drying stages for specific requirements.

The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets.

The washer is completely automatic and the operator loads the parts into a chute on the entrance end of the drum, with the cleaned parts being automatically discharged at the opposite end.

The modular design system allows for the addition of optional cleaning, rinsing and drying stages for specific requirements.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number Typhoon MD 36
Product Name Typhoon MD 36" Dia Tumbling Drum Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
Temperature 140 F (60 C)
Flow Rate 175 GPM (663 L/min)
Tank Capacity 400 gallons (1514 liters)
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1368567 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 12.8 inch (325 mm)
Internal Width 7.1 inch (180 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
High-Frequency Ultrasonic Cleaner - 3307-23 - Terra Universal, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Frequency 40 kHz
View Details