Proceco Ltd. Typhoon RW 48" Rotary Washer RW 48

Description
Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.
Description
Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.

Suppliers

Company
Product
Description
Supplier Links
Typhoon RW 48
Montreal, Quebec, Canada
Typhoon RW 48" Rotary Washer
RW 48
Typhoon RW 48" Rotary Washer RW 48
Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.

Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number RW 48
Product Name Typhoon RW 48" Rotary Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
Temperature 140 F (60 C)
Flow Rate 60 GPM (227 L/min)
Tank Capacity 200 gallons (757 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details
SLIDE® Mold Cleaners -  - DME Company
Specs
Machine Type Degreaser
Operation Cleaning or Surface Preparation; Degreasing
Features & Automation SprayAssist
View Details