Proceco Ltd. Typhoon HD - 124" Retractable Turntable Diameter HD 124 x 48-2500

Description
Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. Other processes such as surface treatment and phosphating can also be performed in this system. TYPHOON® HD's design features a large solution tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® HD model is available in a single or multi-stage configuration, integrating up to 4 independant recirculated stages. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® HD is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications
Description
Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. Other processes such as surface treatment and phosphating can also be performed in this system. TYPHOON® HD's design features a large solution tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® HD model is available in a single or multi-stage configuration, integrating up to 4 independant recirculated stages. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® HD is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications

Suppliers

Company
Product
Description
Supplier Links
Typhoon HD - 124
Montreal, Quebec, Canada
Typhoon HD - 124" Retractable Turntable Diameter
HD 124 x 48-2500
Typhoon HD - 124" Retractable Turntable Diameter HD 124 x 48-2500
Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. Other processes such as surface treatment and phosphating can also be performed in this system. TYPHOON® HD's design features a large solution tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® HD model is available in a single or multi-stage configuration, integrating up to 4 independant recirculated stages. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® HD is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications

Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. Other processes such as surface treatment and phosphating can also be performed in this system.

TYPHOON® HD's design features a large solution tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® HD model is available in a single or multi-stage configuration, integrating up to 4 independant recirculated stages. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® HD is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number HD 124 x 48-2500
Product Name Typhoon HD - 124" Retractable Turntable Diameter
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
Temperature 140 F (60 C)
Flow Rate 360 GPM (1364 L/min)
Tank Capacity 1650 gallons (6246 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1249723 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.5 inch (495 mm)
Internal Width 11.6 inch (295 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Specs
Machine Type Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Source Air Power
Part Loading Offhand or Handheld
View Details