Proceco Ltd. Typhoon MB-S 24" Wide Belt Conveyor MB-S 24×16

Description
The Proceco model TYPHOON® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated or a cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
Description
The Proceco model TYPHOON® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated or a cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Typhoon MB-S 24
Montreal, Quebec, Canada
Typhoon MB-S 24" Wide Belt Conveyor
MB-S 24×16
Typhoon MB-S 24" Wide Belt Conveyor MB-S 24×16
The Proceco model TYPHOON® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated or a cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.

The Proceco model TYPHOON® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated or a cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number MB-S 24×16
Product Name Typhoon MB-S 24" Wide Belt Conveyor
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
Temperature 140 F (60 C)
Flow Rate 90 GPM (341 L/min)
Tank Capacity 200 gallons (757 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 2135190 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.7 inch (500 mm)
Internal Width 13.8 inch (350 mm)
View Details
Mold Cleaner + Degreaser -  - DME Company
Specs
Machine Type Degreaser
Operation Cleaning or Surface Preparation; Degreasing
Features & Automation SprayAssist
View Details