Proceco Ltd. Datasheets for Spray Washers
Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution.
Spray Washers: Learn more
| Product Name | Notes |
|---|---|
| Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco... | |
| Proceco pre-engineered modular platforms allow remarkable flexibility for customizing systems and parts washers to your specific requirements. Base modules can be combined to incorporate a variety of cleaning actions such... | |
| Proceco Typhoon® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access... | |
| Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial... | |
| Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small... | |
| Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that... | |
| The flexibility of Proceco's robotic washing equipment can reduce the maintenance time for components by up to 80%. Large complex parts can be cleaned with this new, non-polluting equipment. A... | |
| The Proceco model TYPHOON® MB-H is a heavy-duty power-spray-type belt parts washer designed for automatic processing and cleaning of heavily contaminated and/or heavy parts and components. Capacities of up... | |
| The Proceco model TYPHOON® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage... | |
| The Proceco model TYPHOON® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a... | |
| The Proceco tube flusher is a top-loading batch-type parts washer designed to spray wash the exterior, flush out the interior, and air blow-off aerospace tube assemblies. The system cleans several... | |
| The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all... | |
| The Proceco Typhoon® OCW is a continuous process, power-spray parts cleaning system which incorporates a powered monorail overhead conveyor to move parts through each process. Floor space is saved... | |
| The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique... | |
| The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A... | |
| The TYPHOON® Mini MD Drum washer is a light-duty power-spray-type drum washer designed for automatic part processing. This model is particularly suitable for cleaning small workpieces such as screw... | |
| This compact and ergonomic parts washer, dubbed the TYPHOON® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a... | |
| This larger version of the spray immersion parts washer is designed for precision cleaning of large complex parts such as cylinder blocks or heads. The SI + parts washer features... |