Proceco Ltd. Proceco Tumble Slurry Blaster TWB 6-E

Description
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for remanufacturing components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary wheel. Slurry Blasting Advantages Can process wet, oily, and greasy parts No dust - No need for a dust collector Eliminates the need for pre- and post-cleaning processes Very clean and smooth finished surface ready for coating, painting, or remanufacturing operations Combined multiple processes provide for a smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direc t-drive centrifugal blast wheel provides for shorter cycle times Single to multi-blast- wheel configurations Automatic PLC-controlled process Closed-loop operation. Spent slurry is reclaimed; media and water are separated and filtered for reuse. Oils are removed, prolonging solution life Armored construction made of heavy steel plates and wear-resistant materials Safety guarding and features for safe operation Custom-designed system to meet your specs
Description
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for remanufacturing components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary wheel. Slurry Blasting Advantages Can process wet, oily, and greasy parts No dust - No need for a dust collector Eliminates the need for pre- and post-cleaning processes Very clean and smooth finished surface ready for coating, painting, or remanufacturing operations Combined multiple processes provide for a smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direc t-drive centrifugal blast wheel provides for shorter cycle times Single to multi-blast- wheel configurations Automatic PLC-controlled process Closed-loop operation. Spent slurry is reclaimed; media and water are separated and filtered for reuse. Oils are removed, prolonging solution life Armored construction made of heavy steel plates and wear-resistant materials Safety guarding and features for safe operation Custom-designed system to meet your specs

Suppliers

Company
Product
Description
Supplier Links
Proceco Tumble Slurry Blaster - TWB 6-E - Proceco Ltd.
Montreal, Quebec, Canada
Proceco Tumble Slurry Blaster
TWB 6-E
Proceco Tumble Slurry Blaster TWB 6-E
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for remanufacturing components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary wheel. Slurry Blasting Advantages Can process wet, oily, and greasy parts No dust - No need for a dust collector Eliminates the need for pre- and post-cleaning processes Very clean and smooth finished surface ready for coating, painting, or remanufacturing operations Combined multiple processes provide for a smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direc t-drive centrifugal blast wheel provides for shorter cycle times Single to multi-blast- wheel configurations Automatic PLC-controlled process Closed-loop operation. Spent slurry is reclaimed; media and water are separated and filtered for reuse. Oils are removed, prolonging solution life Armored construction made of heavy steel plates and wear-resistant materials Safety guarding and features for safe operation Custom-designed system to meet your specs

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment.

Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for remanufacturing components.

The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary wheel.

Slurry Blasting Advantages

  • Can process wet, oily, and greasy parts
  • No dust - No need for a dust collector
  • Eliminates the need for pre- and post-cleaning processes
  • Very clean and smooth finished surface ready for coating, painting,
    or remanufacturing operations
  • Combined multiple processes provide for a smaller footprint
  • Save man power

Standard Slurry Blasting Process Features

  • Multi-stages wash, slurry blasting, and rinse
  • Slurry consisting of mild, water-based alkali cleaner and abrasive media
  • High-intensity/direct-drive centrifugal blast wheel provides for shorter cycle times
  • Single to multi-blast- wheel configurations
  • Automatic PLC-controlled process
  • Closed-loop operation. Spent slurry is reclaimed; media and water are separated and filtered for reuse.
  • Oils are removed, prolonging solution life
  • Armored construction made of heavy steel plates and wear-resistant materials
  • Safety guarding and features for safe operation
  • Custom-designed system to meet your specs
Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number TWB 6-E
Product Name Proceco Tumble Slurry Blaster
Machine Type Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
Components Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
Temperature 140 F (60 C)
Flow Rate 115 GPM (436 L/min)
Tank Capacity 500 gallons (1893 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 2135188 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 31.5 inch (800 mm)
Internal Width 23.6 inch (600 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details