Proceco Ltd. High-Speed CNC High-Pressure Deburring System Accu-Jet®

Description
The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr machined surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure water up to 10,000 psi is recirculated and filtered to provide a closed-loop and environmentally friendly process. The Accu-Jet® is also available with optional feed conveyors, high impact air blow-off, and vacuum drying to provide users with a complete integrated solution. Part manufacturers seeking flexibility, reliability and repeatability can rely on the Proceco Accu-Jet® to solve their production deburring requirements. Accu-Jet Advantages: Integrated parts loading and unloading Full four-axis CNC programmable movement with optional 5th axis Fastest hydro-deburring cycle time in the industry Exclusive gripper design allows access to all workpiece surfaces sides without re-gripping Can accommodate up to 12 deburring nozzles of various configurations Bolt-on tooling; flexible and easy to service Compact footprint Sturdy welded, brushed stainless steel cabinet; 100% solution containment Easily reconfigurable to changing part configurations
Description
The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr machined surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure water up to 10,000 psi is recirculated and filtered to provide a closed-loop and environmentally friendly process. The Accu-Jet® is also available with optional feed conveyors, high impact air blow-off, and vacuum drying to provide users with a complete integrated solution. Part manufacturers seeking flexibility, reliability and repeatability can rely on the Proceco Accu-Jet® to solve their production deburring requirements. Accu-Jet Advantages: Integrated parts loading and unloading Full four-axis CNC programmable movement with optional 5th axis Fastest hydro-deburring cycle time in the industry Exclusive gripper design allows access to all workpiece surfaces sides without re-gripping Can accommodate up to 12 deburring nozzles of various configurations Bolt-on tooling; flexible and easy to service Compact footprint Sturdy welded, brushed stainless steel cabinet; 100% solution containment Easily reconfigurable to changing part configurations

Suppliers

Company
Product
Description
Supplier Links
High-Speed CNC High-Pressure Deburring System - Accu-Jet® - Proceco Ltd.
Montreal, Quebec, Canada
High-Speed CNC High-Pressure Deburring System
Accu-Jet®
High-Speed CNC High-Pressure Deburring System Accu-Jet®
The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr machined surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure water up to 10,000 psi is recirculated and filtered to provide a closed-loop and environmentally friendly process. The Accu-Jet® is also available with optional feed conveyors, high impact air blow-off, and vacuum drying to provide users with a complete integrated solution. Part manufacturers seeking flexibility, reliability and repeatability can rely on the Proceco Accu-Jet® to solve their production deburring requirements. Accu-Jet Advantages: Integrated parts loading and unloading Full four-axis CNC programmable movement with optional 5th axis Fastest hydro-deburring cycle time in the industry Exclusive gripper design allows access to all workpiece surfaces sides without re-gripping Can accommodate up to 12 deburring nozzles of various configurations Bolt-on tooling; flexible and easy to service Compact footprint Sturdy welded, brushed stainless steel cabinet; 100% solution containment Easily reconfigurable to changing part configurations

The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts.
At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr machined surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure water up to 10,000 psi is recirculated and filtered to provide a closed-loop and environmentally friendly process.
The Accu-Jet® is also available with optional feed conveyors, high impact air blow-off, and vacuum drying to provide users with a complete integrated solution.
Part manufacturers seeking flexibility, reliability and repeatability can rely on the Proceco Accu-Jet® to solve their production deburring requirements.

Accu-Jet Advantages:

  • Integrated parts loading and unloading
  • Full four-axis CNC programmable movement with optional 5th axis
  • Fastest hydro-deburring cycle time in the industry
  • Exclusive gripper design allows access to all workpiece surfaces sides without re-gripping
  • Can accommodate up to 12 deburring nozzles of various configurations
  • Bolt-on tooling; flexible and easy to service
  • Compact footprint
  • Sturdy welded, brushed stainless steel cabinet; 100% solution containment
  • Easily reconfigurable to changing part configurations
Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number Accu-Jet®
Product Name High-Speed CNC High-Pressure Deburring System
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 8555915 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
SLIDE® Mold Cleaners -  - DME Company
Specs
Machine Type Degreaser
Operation Cleaning or Surface Preparation; Degreasing
Features & Automation SprayAssist
View Details